Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1.8mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 1086754-PCA9512AD,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9512AD,118 CAD Model

Description

Introducing the PCA9512AD,118 by NXP Semiconductors

The PCA9512AD,118 is a sophisticated level shifting hot swappable I²C-bus and SMBus buffer that comes in a compact SO8 packaging. Manufactured by NXP Semiconductors, a leader in the field of high-performance mixed signal electronics, this integrated circuit is designed to enhance the capabilities of I²C systems by enabling the hot swapping of I²C-bus and SMBus devices without corrupting the data and clock lines.

Key Features

  • Level Shifting: The PCA9512AD,118 allows for voltage level translation between 0.8V and 5.5V buses, which means it can easily interface devices operating at different voltage levels within the same system.
  • Hot Swappable: Its hot swap capability ensures that devices can be inserted into or removed from a live backplane without switching off the system, thus maintaining system integrity and reducing downtime.
  • No Glitching: The buffer is designed to prevent data corruption during live insertion by providing a glitch-free power-up and power-down.
  • High Noise Immunity: With built-in rise time accelerators, the PCA9512AD,118 improves the noise immunity on SDA and SCL lines and allows for the use of weaker pull-up resistors, which can be beneficial in reducing power consumption.
  • Flow-Through Pinout: The device's flow-through pinout simplifies PCB layout and reduces signal distortion.

Applications

The PCA9512AD,118 is versatile and can be employed in a vast array of applications. It is particularly useful in environments where multiple devices with varying voltage requirements need to communicate over the same bus. Some common applications include:

  • Hot swapping of cards in servers and telecom equipment
  • Advanced Modular I²C systems and I/O expansion
  • Industrial control systems
  • Portable and battery-powered devices

Reliability and Quality

NXP's commitment to quality ensures that the PCA9512AD,118 meets the highest standards of reliability and performance. This device is part of their range of interface products designed to provide seamless communication within complex electronics systems. Whether you're developing for industrial, commercial, or consumer markets, the PCA9512AD,118 offers a reliable solution for your I²C and SMBus interface challenges.

With its robust design and cutting-edge features, the PCA9512AD,118 from NXP Semiconductors stands out as a top choice for system designers looking to enhance the flexibility and reliability of their I²C/SMBus communication networks.

You May Also Be Interested in

Texas Instruments
DisplayPort 1:1 Repeater
Lowest to $4.0859
ECAD model for SN75DP118RHHRG4
Diodes Incorporated
Lowest to $3.0128
ECAD model for PI3EQX1002BZLE
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Need more? Email Us
ECAD model for SN65LVDS104DRG4
NXP / Nexperia
Simple 2-wire bus buffer
Need more? Email Us
ECAD model for PCA9605DP
NXP / Nexperia
DUALPORT 5GBPS USB3.1 GEN1 REDRI / Channel
Lowest to $40.6320
ECAD model for PTN36002HQX
NXP / Nexperia
Level translating Fm+ I2C-bus repeater
Lowest to $4.8896
ECAD model for PCA9617ATP
Diodes Incorporated
IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $64.0048
ECAD model for PI3EQX6801ZDE
Diodes Incorporated
IC REPEATER I2C LEVEL TRAN 8MSOP
Lowest to $0.5324
ECAD model for PI6ULS5V9617AUE
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $7.3157
ECAD model for FIN1108MTDX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4375 $51.5625
36+ $2.8205 $101.5380
55+ $2.7324 $150.2820
76+ $2.6442 $200.9592
98+ $2.5561 $250.4978
131+ $2.2917 $300.2127
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,350 pieces
MOQ: 15 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention