EN
  • EN
  • DE

PTN36002HQX

Part No PTN36002HQX
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUALPORT 5GBPS USB3.1 GEN1 REDRI / Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number PTN36002
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 890433-PTN36002HQX
Ultra Librarian 3D Model Ultra Librarian PTN36002HQX CAD Model

Description

Product Overview: PTN36002HQX by NXP Semiconductors

The PTN36002HQX is an advanced high-speed USB 2.0 switch with a built-in redriver from NXP Semiconductors, designed to enhance signal integrity by performing equalization on deteriorated input signal. It is tailored for applications that require high-speed USB signal switching and conditioning, making it an ideal choice for a range of consumer, industrial, and computing devices.

Key Features

  • High-Speed Performance: The PTN36002HQX supports high-speed (480 Mbps) and full-speed (12 Mbps) data rates, ensuring compatibility with various USB standards and providing a seamless user experience.
  • Signal Conditioning: The integrated redriver conditions the signal by applying equalization, pre-emphasis, and a programmable level of output swing, which helps to overcome signal degradation caused by long PCB traces or cables.
  • Switching Capability: This device includes a 1:2 demultiplexer/multiplexer, allowing for flexible switching between USB hosts and devices, or between high-speed and full-speed signals.
  • Power Efficiency: With its low-power operation and advanced power management features, the PTN36002HQX minimizes power consumption, making it suitable for battery-powered applications.
  • Compatibility: It is compatible with USB 2.0 and OTG (On-The-Go) specifications, ensuring a broad range of device interoperability.

Applications

The PTN36002HQX is versatile and can be used in multiple applications, including:

  • Desktop and laptop computers
  • USB hubs, docks, and monitors
  • Consumer electronics such as TVs and gaming consoles
  • Industrial control systems
  • Portable devices requiring USB connectivity

Package and Quality

This product is offered in a compact HVQFN24 package, which is designed for space-constrained applications. The PTN36002HQX is manufactured under NXP's rigorous quality standards, ensuring high reliability and performance for critical applications.

Overall, the PTN36002HQX from NXP Semiconductors is a robust and flexible solution for enhancing USB 2.0 signal quality and switching capability in a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2786 $72.5572
4+ $29.7678 $119.0712
7+ $28.8369 $201.8583
9+ $27.9071 $251.1639
11+ $26.9773 $296.7503
15+ $24.1857 $362.7855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess