EN
  • EN
  • DE

PCA9515A

Part No PCA9515A
Manufacturer NXP / Nexperia
Description I2C-bus repeater
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235910-PCA9515A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9515A CAD Model

Description

The PCA9515A is a CMOS integrated circuit that provides level shifting and bidirectional buffering for I²C bus and SMBus applications. Manufactured by NXP Semiconductors, this device enables the extension of an I²C bus by buffering both the data (SDA) and the clock (SCL) lines, allowing two buses of 400 pF bus capacitance to be connected in a master-slave configuration.

Key Features

  • Extended Operating Voltage Range: The PCA9515A operates from a wide voltage range of 2.3V to 5.5V, making it suitable for interfacing with various logic levels.
  • 5V Tolerant I/O: Despite its operating voltage, the I/O ports are 5V tolerant, ensuring compatibility with higher voltage levels and protecting against inadvertent voltage spikes.
  • High Noise Immunity: The device is designed with a robust noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Low Standby Current: Its low standby current is a testament to its power efficiency, which is particularly beneficial in power-sensitive applications.

Applications

The PCA9515A is ideal for applications that require longer I²C bus lengths and multiple bus connections. Common applications include:

  • Server motherboard I²C bus extension
  • Industrial control systems
  • Telecommunications infrastructure
  • Embedded systems

Technical Specifications

  • Two-Channel I²C Bus Repeater: Enables direct connection to I²C bus lines.
  • Hot-Swap Capability: Allows cards to be inserted into a live backplane without disturbing the data and clock lines.
  • Edge Rate Accelerators: Improves rise and fall times on heavily capacitive buses.

With its ability to maintain the integrity of the signal and its compatibility with different voltage levels, the PCA9515A from NXP Semiconductors is an essential component for extending I²C bus systems while ensuring reliable communication and data integrity.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess