EN
  • EN
  • DE

HEF4024BD

Part No HEF4024BD
Manufacturer NXP / Nexperia
Description 7-stage binary counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179831-HEF4024BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4024BD CAD Model

Description

The NXP HEF4024BD is a high-performance, 7-stage binary ripple counter that is part of the HEF4000 family. This integrated circuit (IC) is designed to provide reliable and efficient counting operations in a wide range of digital applications. With its robust design and versatile functionality, the HEF4024BD is ideal for use in timers, frequency dividers, and other sequential logic circuits.

Key Features

  • Counting Sequence: The device features a 7-stage binary counting sequence, which allows it to handle complex counting tasks with ease.
  • Voltage Range: It operates over a recommended voltage range of 3V to 15V, making it suitable for various power environments.
  • Output Capability: The counter provides standard outputs which can drive up to 10 LS-TTL loads, ensuring compatibility with a range of logic families.
  • Temperature Range: The HEF4024BD is designed to function across a broad temperature range, typically from -40°C to +85°C, accommodating various operating conditions.
  • Package: The device is available in a 14-pin DIP (Dual In-line Package), which is widely used and easy to integrate into different circuit boards.

Applications

The HEF4024BD's versatility makes it a suitable choice for a broad spectrum of applications, including:

  • Digital counters and timers
  • Frequency division circuits
  • Sequential logic operations
  • Multi-stage counters
  • Alarm systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the HEF4024BD is no exception. This product is manufactured using high-quality materials and undergoes rigorous testing to ensure it meets industry standards for performance and durability.

Ordering Information

For ordering the NXP HEF4024BD, refer to its full part number and contact authorized distributors or visit the NXP Semiconductors website for more information on purchasing and availability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 973 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess