EN
  • EN
  • DE

PCA9531PW

Part No PCA9531PW
Manufacturer NXP / Nexperia
Description 8-bit I2C LED dimmer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235939-PCA9531PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCA9531PW
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PCA9531PW CAD Model

Description

The NXP PCA9531PW is a sophisticated LED dimmer and blinker IC designed to cater to a variety of lighting applications. This versatile device is part of NXP's extensive portfolio of LED drivers, offering both flexibility and performance for designers looking to enhance their lighting solutions.

Key Features

  • I²C-Bus Interface: The PCA9531PW operates via an I²C-bus interface, which allows for seamless integration with most microcontrollers and easy control over the lighting functions.
  • 16-Pin TSSOP Package: Encased in a compact 16-pin Thin Shrink Small Outline Package (TSSOP), it occupies minimal space on the PCB, making it ideal for space-constrained applications.
  • 8-bit PWM: With an 8-bit Pulse Width Modulation (PWM) for each of the two LED output channels, it provides precise control over the brightness levels, enabling a wide range of dimming capabilities.
  • Programmable Blink Rate: Users can program the blink rate to suit the needs of their specific application, offering additional flexibility in signaling and alerting functions.
  • Output Enable Pin: The inclusion of an output enable pin ensures that users can quickly disable or enable the LED outputs as needed, without having to use software commands.
  • Low Standby Current: The device is designed for energy efficiency, featuring a low standby current which is crucial for battery-powered and energy-sensitive applications.

Applications

The PCA9531PW is suitable for a broad range of applications, including:

  • General LED lighting in consumer electronics
  • Backlighting for LCD panels
  • Status or indicator lighting for networking equipment
  • Automotive interior lighting and instrumentation
  • Industrial control indicator lights

Conclusion

With its I²C-bus interface, 8-bit PWM control, and programmable blink rates, the NXP PCA9531PW is an excellent choice for designers who require a reliable, precise, and energy-efficient LED dimmer and blinker. Its small footprint and extensive feature set make it well-suited for a wide array of applications where lighting control is essential.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess