EN
  • EN
  • DE

PCA9532PW,118

Part No PCA9532PW,118
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN 25MA 24TSSOP / LED Driver 550uA Supply Current 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 2.3V
Voltage Supply MAX 5.5V
Output Current per Channel 25mA
Dimming I2C
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 791481-PCA9532PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9532
Introduction Date February 26, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCA9532PW,118 CAD Model

Description

NXP PCA9532PW,118 LED Driver IC

The PCA9532PW,118 is a sophisticated LED driver integrated circuit (IC) from NXP Semiconductors, designed to control and dim 16 individual LEDs via an I²C-bus interface. This IC is housed in a TSSOP-24 package, which is suitable for surface-mounted technology, providing a compact footprint for space-constrained applications.

One of the key features of the PCA9532PW,118 is its ability to operate in both constant current and constant voltage modes, making it a versatile choice for a wide range of LED lighting applications. It can support a wide range of input voltages, ensuring compatibility with various system designs. Each of the 16 LED outputs can be set to off, on, or blinking at one of two programmable rates, allowing for customized lighting effects and power-saving modes.

The IC integrates a built-in oscillator for the PWM control, which means that it requires no external components for blinking and dimming functions. This PWM control allows for smooth and precise brightness control, which is essential for applications where varying light intensity is required. The PCA9532PW,118 also features an output enable pin that can be used to quickly disable all outputs, providing an additional layer of control.

Safety is a crucial aspect of any electronic component, and the PCA9532PW,118 addresses this with its built-in thermal shutdown protection. This feature ensures that the IC will turn off if it exceeds a certain temperature threshold, protecting the device and the system from potential damage due to overheating.

For ease of integration, the PCA9532PW,118 is compatible with most microcontrollers, and its I²C-bus interface supports standard, fast, and high-speed modes. This means that designers can easily incorporate the IC into their existing designs without the need for significant changes to the communication protocols.

Overall, the NXP PCA9532PW,118 LED driver IC is an efficient and reliable solution for controlling multiple LEDs in a variety of lighting applications. Its compact size, ease of use, and advanced features make it an excellent choice for designers looking to create sophisticated lighting systems with fine-grained control over brightness and power consumption.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9865 $50.7705
41+ $2.4505 $100.4705
64+ $2.3739 $151.9296
88+ $2.2973 $202.1624
113+ $2.2208 $250.9504
151+ $1.9910 $300.6410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess