NXP PCA9533D 4-bit I²C-bus LED dimmer
The NXP PCA9533D is a 4-bit I²C-bus LED dimmer that offers a simple and efficient solution for controlling the brightness of LEDs. Designed for applications that require smooth and continuous dimming, this device is part of NXP's extensive range of LED controllers and is well-suited for a variety of lighting applications.
The PCA9533D operates on a supply voltage range of 2.3V to 5.5V, making it compatible with most common logic levels and suitable for battery-operated devices. Its I²C interface supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes, providing versatility for communication with a microcontroller or other I²C devices.
One of the key features of the PCA9533D is its four individually controllable LED outputs, which can be programmed to blink at different rates and duty cycles. This feature allows for creative and dynamic lighting effects that can enhance the user interface of any product. The PCA9533D also includes an internal oscillator that eliminates the need for external timing components, simplifying the design and reducing the overall bill of materials.
For enhanced flexibility, the PCA9533D offers 256-step brightness control, enabling precise adjustment of LED intensity. This is particularly important for applications that require subtle changes in lighting or sophisticated power management to extend battery life.
Additional features of the PCA9533D include an active LOW interrupt output that signals when an input state has changed, and software programmable LED all call address which allows all the same type of devices to be controlled simultaneously. This makes it an ideal choice for complex lighting systems that require synchronized actions across multiple devices.
The PCA9533D is available in a small 8-pin SO package, making it suitable for space-constrained applications. Whether it's for general illumination, status indication, or backlighting in consumer electronics, the PCA9533D provides a versatile and reliable solution for LED dimming and control.