EN
  • EN
  • DE

PCA9533DP

Part No PCA9533DP
Manufacturer NXP / Nexperia
Description 4-bit I2C LED dimmer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235944-PCA9533DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9533DP CAD Model

Description

NXP PCA9533DP LED Dimmer

The NXP PCA9533DP is a sophisticated 4-bit I²C-bus LED dimmer that offers an ideal solution for controlling the brightness levels of multiple LEDs in applications such as backlights and indicators. This compact and energy-efficient component is part of NXP's extensive range of interface devices, designed for a wide variety of applications.

The PCA9533DP is equipped with an internal oscillator that eliminates the need for external components, thereby reducing the overall system cost and simplifying the design process. It features four individual LED driver outputs that can be dimmed independently using the I²C-bus interface, providing precise control over the lighting effects and power consumption.

One of the key advantages of the PCA9533DP is its programmable blink rate and duty cycle, which allows designers to create custom lighting patterns and signals with ease. The flexibility in configuration makes it an excellent choice for creating user-friendly interfaces and enhancing the aesthetic appeal of the end product.

The device operates from a supply voltage range of 2.3V to 5.5V, making it suitable for use in both 3.3V and 5V systems. This wide operating voltage range ensures compatibility with a variety of logic levels and microcontrollers, providing design versatility for engineers.

Additional features of the PCA9533DP include an active LOW interrupt output, which can be used to alert the host controller when input changes are detected. This feature is particularly useful for conserving power, as it allows the system to remain in a low-power state until it is required to respond to a change in the LED status.

The device comes in a small TSSOP8 package, which is ideal for space-constrained applications. Its small footprint, combined with its low power consumption, makes the PCA9533DP a highly efficient solution for portable and battery-powered devices.

In summary, the NXP PCA9533DP LED dimmer is a versatile, easy-to-use component that offers advanced features for precise LED control. Whether used in personal electronics, automotive dashboards, or industrial control panels, the PCA9533DP provides designers with a reliable and cost-effective solution for enhancing their product's lighting capabilities.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2183 $62.6196
27+ $4.2827 $115.6329
42+ $4.1488 $174.2496
58+ $4.0148 $232.8584
75+ $3.8808 $291.0600
100+ $3.4789 $347.8900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess