EN
  • EN
  • DE

PCA9541APW/03,112

Part No PCA9541APW/03,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 2,400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269720-PCA9541APW/03,112
Ultra Librarian 3D Model Ultra Librarian PCA9541APW/03,112 CAD Model

Description

The PCA9541APW/03,112 is a robust, high-quality integrated circuit (IC) from NXP Semiconductors, designed to facilitate communication and control in complex electronic systems. This particular IC is part of NXP's extensive range of interface products and specifically falls under the category of I²C multiplexers and switches.

Key Features

  • I²C-bus multiplexer: The PCA9541APW/03,112 allows two different I²C-bus masters to select and communicate with a single slave device, effectively managing data traffic between different system components.
  • 2-channel multiplexing: It can switch the connection between a master and slave device, ensuring that each master has individual access without interference.
  • Channel selection: The selection of the multiplexed channel is determined through the I²C-bus itself, making the device highly adaptable to various system architectures.
  • Interrupt logic: The IC includes an interrupt logic feature that enables the device to send an interrupt signal to a master when a slave device requires attention.
  • Low standby current: It is designed to consume minimal power when not in active operation, contributing to the overall energy efficiency of the system.
  • Compatibility: The PCA9541APW/03,112 supports standard-mode and fast-mode I²C-bus protocols, ensuring compatibility with a wide range of I²C devices.

Applications

The versatility of the PCA9541APW/03,112 makes it an ideal choice for various applications. It is particularly useful in systems where multiple I²C masters must communicate with single or multiple I²C slaves or in scenarios where bus arbitration is needed. Common uses include:

  • Server systems
  • Networking equipment
  • Telecommunication infrastructure
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The device is encapsulated in a TSSOP16 package, which is suitable for surface-mount technology (SMT). It operates over a wide temperature range, making it resilient in various environmental conditions. The PCA9541APW/03,112 also meets the stringent quality standards expected from NXP Semiconductors, a leader in the field of advanced integrated circuit design.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2181 $51.4896
38+ $2.6405 $100.3390
59+ $2.5579 $150.9161
81+ $2.4754 $200.5074
105+ $2.3929 $251.2545
140+ $2.1454 $300.3560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess