EN
  • EN
  • DE

PCA9541D/01

Part No PCA9541D/01
Manufacturer NXP / Nexperia
Description 2-to-1 I2C-bus master selector with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235989-PCA9541D/01
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9541D/01 CAD Model

Description

The PCA9541D/01 is a state-of-the-art I²C-bus multiplexer that is part of NXP's extensive portfolio of interface devices. This particular model is designed to provide a seamless and efficient way to manage multiple I²C devices with the same address or to resolve address conflicts, making it an essential component in complex I²C-bus systems.

Key Features

  • 2-Channel Multiplexing: The PCA9541D/01 provides two selectable bidirectional translating switches that allow it to connect a single I²C-bus master to one of two I²C-bus slave sub-busses.
  • Channel Selection: An additional select control input allows the user to switch between the channels, offering greater flexibility in the management of I²C components.
  • Power Supply: The device supports a wide range of supply voltages from 2.3V to 5.5V, accommodating various system requirements.
  • High Noise Immunity: Built with a design that offers enhanced noise immunity, the PCA9541D/01 ensures reliable communication even in electrically noisy environments.
  • Interrupt Function: An interrupt input is provided for each of the two connected sub-busses, allowing the master to ascertain the presence of an interrupt signal from slave devices without continuous polling.

Applications

The PCA9541D/01 is ideal for a range of applications, including but not limited to:

  • Server systems where multiple identical I²C-bus slave devices need to be accessed
  • Industrial control systems that require robust I²C-bus communications
  • Advanced telecommunications systems with complex I²C-bus topologies
  • Consumer electronics where multiple I²C devices operate simultaneously

Package and Availability

The NXP PCA9541D/01 comes in a compact SO8 package, which is suitable for space-constrained applications. Its standard footprint ensures compatibility with common PCB design and manufacturing processes. For purchasing information, availability, and detailed specifications, interested parties should contact NXP or their authorized distributors.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9741 $59.4820
48+ $2.4405 $117.1440
74+ $2.3643 $174.9582
101+ $2.2881 $231.0981
131+ $2.2118 $289.7458
175+ $1.9831 $347.0425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess