EN
  • EN
  • DE

SN74LS38DB

Part No SN74LS38DB
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description GATE NAND 4CH 2-INP 14SSOP / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 485 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896684-SN74LS38DB
Ultra Librarian 3D Model Ultra Librarian SN74LS38DB CAD Model

Description

Product Overview: SN74LS38DB

The SN74LS38DB is a high-performance, quadruple 2-input positive-NAND buffer/driver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 7400 series of logic chips, specifically in the Low-Power Schottky (LS) family, which is renowned for its balance between speed and power consumption.

The device features four independent NAND gates with open-collector outputs. These outputs are designed to drive high-capacitive or low-impedance loads, making the SN74LS38DB ideal for interfacing with peripheral devices or as a buffer for driving long cables. It is especially useful in applications where high sink-current capability is required.

Key Specifications:

  • Logic Type: NAND Buffer/Driver
  • Number of Circuits: 4
  • Input Count: 2 per circuit
  • Output Type: Open Collector
  • High-Level Output Current: -0.8 mA
  • Low-Level Output Current: 8 mA
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: SSOP-14

The SN74LS38DB operates within a supply voltage range of 4.75V to 5.25V, which is typical for LS logic devices, and functions optimally at a standard 5V. It is designed to work in a wide range of operating temperatures, from 0°C to 70°C, accommodating various industrial and commercial environments.

Packaged in a compact 14-pin SSOP (Shrink Small-Outline Package), the SN74LS38DB is suitable for space-constrained applications while providing robust functionality. The device's pinout is arranged for convenient PCB layout, with inputs and outputs placed to facilitate easy routing.

Texas Instruments ensures that its products meet high standards of quality and reliability, and the SN74LS38DB is no exception. It is ideal for designers looking for a reliable buffer/driver solution that combines the benefits of low power consumption with high voltage drive capability.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6547 $53.5829
16+ $6.2808 $100.4928
25+ $6.0846 $152.1150
34+ $5.8883 $200.2022
44+ $5.6920 $250.4480
59+ $5.1032 $301.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess