Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235988-PCA9541D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9541D CAD Model

Description

NXP PCA9541D I²C Multiplexer

The PCA9541D from NXP Semiconductors is a specialized integrated circuit designed to add flexibility and functionality to I²C-bus systems. As a 2-to-1 I²C-bus master selector, this device enables two different master devices to communicate with a single slave device or set of slave devices. It is particularly useful in systems where multiple masters need to take turns controlling a shared I²C bus, ensuring smooth and conflict-free communication.

Key Features

  • Multi-Master Capability: The PCA9541D allows two masters to access a common bus, preventing data collision by managing bus arbitration and ensuring that only one master is connected to the bus at any given time.
  • Channel Selection: The multiplexer offers manual or software-enabled channel selection, providing versatility in how the masters switch control over the bus.
  • Interrupt Functionality: An interrupt input pin is provided for each master, allowing slave devices to signal the need for attention from the master devices.
  • High-Speed I²C Interface: The device supports fast-mode and standard-mode I²C communications, ensuring compatibility with a wide range of I²C devices and systems.
  • Low Standby Current: Designed for power efficiency, the PCA9541D features a low standby current, making it suitable for battery-powered and power-sensitive applications.

Applications

The PCA9541D is ideal for a variety of applications where multiple I²C masters need to interact with the same bus or set of I²C slave devices. This includes systems such as:

  • Redundant and fail-safe systems where a secondary master takes over if the primary master fails.
  • Complex systems with multiple processors or controllers that need to access common peripherals.
  • Systems requiring dynamic master selection based on different modes of operation or priorities.

Technical Specifications

The PCA9541D operates over a supply voltage range of 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. It is offered in a 16-pin SO package and is specified for operation from -40°C to +85°C, accommodating a wide range of industrial and commercial temperature environments.

With its robust feature set and operational flexibility, the NXP PCA9541D is a powerful solution for managing complex I²C-bus configurations and enhancing the capabilities of multi-master systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention