EN
  • EN
  • DE

STB75N20

Part No STB75N20
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 84nC @ 10V
Max Input Capacitance 3260pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 37A, 10V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102805-STB75N20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB75N20 CAD Model

Description

STB75N20 - High Performance MOSFET by STMicroelectronics

The STB75N20 is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's STripFET™ series, which is well-known for its low on-resistance and high switching performance. The STB75N20 is specifically engineered to address the demanding requirements of a wide range of power applications, including high-efficiency power supplies, motor control systems, and automotive applications.

Key Features:

  • Low On-Resistance: The STB75N20 boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency. This feature is particularly important for applications where power conservation is critical.
  • High Current Capability: This MOSFET is capable of handling high current loads, making it suitable for applications that require robust power handling capabilities.
  • 100% Avalanche Tested: Ensuring reliability and durability, the STB75N20 is thoroughly tested for avalanche conditions, which means it can withstand harsh operating environments and provide consistent performance over time.
  • Low Gate Charge: The device is designed with a low gate charge (Q<sub>g), which translates to faster switching speeds and reduced switching losses, making it ideal for high-frequency applications.
  • Improved dv/dt Capability: The MOSFET has an enhanced dv/dt rate, which ensures stable operation under fast voltage changes and minimizes the risk of destructive voltage spikes.

Applications:

The versatility of the STB75N20 makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Inverters
  • DC-to-DC Converters
  • Motor Drives
  • Automotive Environment
  • Power Management Functions

The STB75N20 is a testament to STMicroelectronics' commitment to providing high-quality, innovative semiconductor products. Its robust design, combined with its high-efficiency characteristics, makes it a top choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess