The PCA9542APW is a sophisticated integrated circuit designed by NXP Semiconductors, renowned for its expertise in high-quality electronic components. This particular product is an I2C-bus multiplexer that enables a user to communicate with multiple I2C devices that have the same address on the same bus, which is a common challenge in complex I2C networks.
Key Features:
- Two Selectable Channels: The PCA9542APW features two bidirectional translating switches that allow connection to any one of two I2C-bus slave channels.
- Channel Selection: Via I2C-bus commands, the user can easily select the active channel, making it a versatile choice for dynamic systems.
- Low Standby Current: Efficiency is at the forefront with this device, as it boasts a low standby current, making it suitable for power-sensitive applications.
- Interrupt Logic: The PCA9542APW includes interrupt logic that can be activated by either of the downstream channels, ensuring prompt attention to critical events.
- Compatibility: This multiplexer is compatible with I2C-bus and SMBus standards, allowing for a wide range of applications and seamless integration into existing systems.
Applications:
The PCA9542APW is ideal for a variety of applications, particularly where multiple I2C devices with the same address need to be accessed. It is commonly used in:
- Server systems
- Networking equipment
- Telecommunication systems
- Consumer electronics
- Industrial control systems
Technical Specifications:
- Supply voltage range: 2.3V to 5.5V
- Operating temperature: -40°C to +85°C
- Package: TSSOP16 (Thin Shrink Small Outline Package, 16 pins)
The PCA9542APW is delivered in a TSSOP16 package, which is optimized for space-saving on PCBs and is suitable for automated assembly processes. With its robust design and comprehensive feature set, this I2C multiplexer from NXP is an essential component for managing complex I2C communications effectively.