EN
  • EN
  • DE

PCA9542PW

Part No PCA9542PW
Manufacturer NXP / Nexperia
Description 2-channel I2C multiplexer and interrupt controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235995-PCA9542PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9542PW CAD Model

Description

Product Overview: NXP PCA9542PW I²C Multiplexer

The NXP PCA9542PW is a high-performance, 2-channel I²C-bus multiplexer that is designed to provide flexible expansion to standard I²C-bus systems. This integrated circuit (IC) is particularly useful in applications where multiple I²C devices with the same address need to be accessed separately. The PCA9542PW allows two downstream channels to be selected via the I²C-bus itself, effectively enabling seamless communication with multiple devices.

Key Features

  • Two Selectable Channels: It offers two bidirectional translating switches that can be controlled via the I²C-bus, providing access to multiple peripherals with the same address.
  • Low Standby Current: This feature is essential for power-sensitive applications, as it helps to minimize power consumption when the device is not actively switching.
  • Channel Selection Via I²C Bus: The PCA9542PW allows for channel selection through the I²C-bus interface, simplifying the design and reducing the need for additional control lines.
  • Active-Low Interrupt Inputs: Each channel has an active-low interrupt input which can be used to alert the upstream I²C master when an interrupt is asserted on either of the downstream channels.

Applications

The PCA9542PW is an ideal solution for a variety of applications that require I²C-bus expansion. It is commonly used in:

  • Server and telecom infrastructure
  • Industrial control systems
  • Consumer electronics
  • Medical equipment

Technical Specifications

The device operates over a wide supply voltage range (2.3V to 5.5V) and is fully compliant with the I²C-bus specification. Packaged in a TSSOP16 (thin shrink small outline package), the PCA9542PW is designed for space-constrained applications. Additionally, it supports both standard (100kHz) and fast (400kHz) I²C-bus modes, making it a versatile choice for systems that require different communication speeds.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess