EN
  • EN
  • DE

PCA9545APW,112

Part No PCA9545APW,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20TSSOP / 4-Channel I2C Switcher Interface 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Last Time Buy
Applications 4-Channel I2C Switcher
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number PCA9545
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843536-PCA9545APW,112
Ultra Librarian 3D Model Ultra Librarian PCA9545APW,112 CAD Model

Description

Product Overview: PCA9545APW,112 from NXP Semiconductors

The PCA9545APW,112 is a high-quality, 4-channel I2C-bus switch with an interrupt logic, designed and manufactured by NXP Semiconductors. This device offers a flexible solution for managing I2C communications, especially in systems where multiple I2C devices with the same address need to be connected to a single I2C bus. By enabling up to four separate downstream channels to be selected, the PCA9545APW,112 allows for a clear and efficient expansion of I2C capabilities.

Key Features

  • Channel Selection: The PCA9545APW,112 features four active-low interrupt inputs that allow for easy channel selection, facilitating communication with various I2C devices.
  • Low Standby Current: Designed for energy efficiency, the device maintains a low standby current, making it suitable for power-sensitive applications.
  • High Noise Immunity: With built-in noise-filtering capabilities, the PCA9545APW,112 ensures reliable operation even in environments with high electrical noise.
  • Wide Operating Voltage: The device operates over a wide voltage range from 2.3V to 5.5V, allowing for integration into various system designs without the need for additional voltage level shifting.

Applications

The PCA9545APW,112 is ideal for a multitude of applications. It is particularly useful in server management, where multiple I2C devices are present. It is also well-suited for industrial control systems, consumer electronics, and telecommunications infrastructure that require multiple I2C devices or sensors to be managed through a single bus.

Package and Quality

The PCA9545APW,112 is offered in a TSSOP-20 package, which provides a compact footprint while allowing for adequate pin spacing for ease of PCB design and layout. The device adheres to NXP's rigorous quality standards, ensuring high reliability and performance for critical applications.

In summary, the PCA9545APW,112 is a versatile and reliable I2C-bus switch that enhances the functionality of I2C bus systems. Its ability to connect multiple devices with the same address, low power consumption, and resilience to noise make it an excellent choice for designers looking to optimize their I2C bus systems.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,360 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess