EN
  • EN
  • DE

SN74LV166APWTE4

Part No SN74LV166APWTE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTR PAR-LOAD 8BIT 16TSSOP  /  Shift Shift Register 1 Element 8 Bit 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN74LV16
Standard Package 750
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257055-SN74LV166APWTE4
Ultra Librarian 3D Model Ultra Librarian SN74LV166APWTE4 CAD Model

Description

SN74LV166APWTE4 by Texas Instruments

The SN74LV166APWTE4 is a high-performance, 8-bit shift register produced by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to provide users with a reliable and efficient means of serial-to-parallel data conversion. It is particularly suitable for applications where low-voltage operation and high-speed data processing are essential.

Key Features:

  • Logic Family: The device belongs to the LV family, which operates at lower voltages and offers compatibility with TTL levels.
  • Operating Voltage: This shift register operates within a voltage range of 2V to 5.5V, making it versatile for various low-power applications.
  • Shift Register Type: It is an 8-bit parallel-out shift register, which means it can convert serial input data into parallel output data.
  • Output Type: The SN74LV166APWTE4 features 3-state outputs, which allow for connection to common data buses without interference.
  • High-Speed Performance: The device boasts a high clock rate, ensuring swift data processing and transfer speeds.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications:

The versatile nature of the SN74LV166APWTE4 makes it ideal for a wide range of applications, including:

  • Data acquisition systems
  • Microprocessor/microcontroller interfaces
  • Communication systems
  • Instrumentation and control systems
  • Portable electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LV166APWTE4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance. With Texas Instruments' expertise in integrated circuit design, users can expect a product that delivers consistent performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $2.9324
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2807
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5935 $50.4475
210+ $0.4870 $102.2700
320+ $0.4718 $150.9760
440+ $0.4566 $200.9040
570+ $0.4414 $251.5980
760+ $0.3957 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess