EN
  • EN
  • DE

PCA9545PW/G-T

Part No PCA9545PW/G-T
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0723+/080
Reference case SSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733316-PCA9545PW/G-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9545PW/G-T CAD Model

Description

Product Overview: PCA9545PW/G-T by NXP

The PCA9545PW/G-T is a high-performance, low-voltage 4-channel I²C-bus switch with interrupt logic, designed and manufactured by NXP Semiconductors. This advanced integrated circuit (IC) is an essential component for applications requiring the expansion of I²C bus for multi-master purposes or to prevent bus contention. It is particularly useful in applications where multiple I²C devices with the same address need to be connected to a single I²C bus.

The PCA9545PW/G-T operates at a supply voltage ranging from 2.3V to 5.5V, making it suitable for a variety of low-power and standard I²C applications. It features four bidirectional translating switches that can be controlled via the I²C bus, allowing for the connection of up to four separate sub-busses. This flexibility enables system designers to isolate bus capacitance and to work with different voltage levels on the sub-busses, which is particularly useful for applications that involve a mix of different I²C devices.

The device comes in a TSSOP-20 package, which is known for its compact footprint and suitability for space-constrained applications. The PCA9545PW/G-T also includes an interrupt logic feature, which provides an interrupt output pin for each of the four connected slave sub-busses. This feature allows the master device to be alerted when an interrupt signal is asserted by a device on any of the sub-busses, improving the efficiency of the bus management and reducing the overall power consumption of the system.

With a wide operating temperature range from -40°C to +85°C, the PCA9545PW/G-T is designed to perform reliably in harsh environments, making it an ideal choice for automotive, industrial, and consumer electronics where robustness is a key requirement. Additionally, the IC supports both the standard (100 kHz) and fast (400 kHz) I²C-bus speeds, offering versatility for different communication requirements.

In summary, the PCA9545PW/G-T from NXP is a versatile and reliable solution for complex I²C-bus applications that require additional flexibility and performance. Its ability to manage multiple I²C devices efficiently, coupled with its low-power operation and robust design, makes it a valuable component for enhancing the capabilities of modern electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess