EN
  • EN
  • DE

PCA9549D

Part No PCA9549D
Manufacturer NXP / Nexperia
Description Octal bus switch with individually I2C-bus controlled enables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236035-PCA9549D
Manufacturer Homepage www.nxp.com
Family Name PCA9549
Introduction Date July 11, 2006
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9549D CAD Model

Description

NXP PCA9549D 8-Channel I²C Switch

The PCA9549D is a robust, high-performance 8-channel I²C-bus switch with reset designed by NXP Semiconductors. This integrated circuit is tailored to provide seamless communication for multi-master applications and devices that require a bidirectional 2-wire bus for I²C serial communication.

Each channel of the PCA9549D can be controlled individually via the I²C-bus, enabling connection to eight separate I²C-bus or SMBus segments. This flexibility allows for the expansion of I²C-bus capacity or the isolation of bus segments, which is particularly useful when dealing with I²C devices that have the same address. This makes the PCA9549D an ideal choice for complex systems that require multiple I²C devices to operate in harmony.

The device's internal oscillator ensures a sustained switching between channels without external clock input, while its active LOW reset input allows the system to recover from a situation where one of the downstream I²C-buses is stuck in a low state. This feature is critical for maintaining system integrity and ensuring reliable operation under various conditions.

  • Key Features:
  • 8 bidirectional translating switches that can isolate I²C-bus segments.
  • Channel selection via I²C-bus.
  • Active LOW reset input.
  • Low standby current.
  • Accommodates standard mode, fast mode, and high-speed mode.
  • 5 V tolerant inputs.
  • No glitch on power-up.
  • Supports hot insertion.

With its 5 V tolerant inputs, the PCA9549D can interface with higher voltage levels, making it suitable for mixed-voltage systems. The device ensures no glitch occurs on power-up, preventing any unintended operations during system start-up. Additionally, the PCA9549D supports hot insertion, which allows devices to be added or removed without powering down the system.

Engineered for a wide range of applications, including servers, networking, telecommunications, and consumer electronics, the PCA9549D is available in a 24-pin TSSOP package. Its operational temperature range from -40°C to +85°C ensures reliable performance across various environmental conditions.

Overall, the NXP PCA9549D provides a practical and efficient solution for complex I²C communication challenges, enhancing system design and reliability.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess