EN
  • EN
  • DE

BC847BMB

Part No BC847BMB
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 45 V, 100 mA NPN general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152071-BC847BMB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC847BMB CAD Model

Description

NXP BC847BMB, 45 V, 100 mA NPN General-Purpose Transistors

The NXP BC847BMB is a high-quality NPN bipolar junction transistor (BJT) that is designed for general-purpose switching and amplification applications. This versatile transistor comes in a surface-mounted DFN1006B-3 (SOT883B) package, making it ideal for compact and high-density electronic circuits. With its small footprint, the BC847BMB is particularly suitable for portable and space-constrained applications.

Featuring a collector-emitter voltage (VCEO) of 45 V and a collector current (IC) of up to 100 mA, the BC847BMB offers excellent performance for a wide range of circuit designs. Its low collector-emitter saturation voltage ensures high efficiency, while the high current gain bandwidth product provides superior frequency response.

The BC847BMB transistor is characterized by its low noise figure, making it an excellent choice for audio amplification and sensitive signal processing tasks. Additionally, its high gain (hFE) ensures effective current amplification in various configurations, including common emitter, common base, and common collector (emitter follower) circuits.

Key features of the NXP BC847BMB include:

  • Collector-Emitter Voltage (VCEO): 45 V
  • Collector Current (IC): 100 mA
  • DC Current Gain (hFE): High
  • Transition Frequency (fT): High for excellent frequency response
  • Low Collector-Emitter Saturation Voltage
  • Low Noise Figure
  • Package: DFN1006B-3 (SOT883B)

Engineers and designers can rely on the BC847BMB for a variety of applications, such as digital logic switches, amplifiers, oscillator circuits, and signal modulation. Its robust construction ensures reliability and a long operational lifespan, even under demanding conditions.

As part of NXP's commitment to environmental sustainability, the BC847BMB transistor is produced with "green" manufacturing processes, ensuring that it meets current RoHS and other environmental regulations. This makes the BC847BMB not only a technically sound choice but also an environmentally responsible one for today's eco-conscious market.

Whether you're working on consumer electronics, industrial control systems, or cutting-edge IoT devices, the NXP BC847BMB offers the performance and versatility needed to execute your designs with confidence.

You May Also Be Interested in

Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,205 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess