EN
  • EN
  • DE

CD74HC42E

Part No CD74HC42E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC42
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577606-CD74HC42E
Ultra Librarian 3D Model Ultra Librarian CD74HC42E CAD Model

Description

CD74HC42E BCD-to-Decimal Decoder by Texas Instruments

The CD74HC42E is a high-speed silicon-gate CMOS BCD-to-decimal decoder designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the 74HC series, which are known for their high-speed performance and compatibility with all CMOS and TTL logic levels. The CD74HC42E is specifically tailored to convert binary-coded decimal (BCD) inputs into expanded decoded decimal outputs, making it an essential component in digital systems that require BCD-to-decimal decoding functionality.

Encased in a durable 16-pin DIP (Dual In-line Package), the CD74HC42E is designed for easy integration into a wide range of electronic applications. It operates over a broad voltage range from 2V to 6V, providing versatility in various power environments and ensuring compatibility with other logic families when used within specified voltage limits.

The decoder's logic design ensures that all outputs are in the high state when the binary value input is greater than nine. This feature is particularly useful in preventing erroneous decimal digit representations in BCD-based systems. Additionally, the CD74HC42E incorporates lamp test and blanking input controls, which can be used to test the display or to suppress leading or trailing zeros.

Key features of the CD74HC42E include:

  • High noise immunity characteristic of CMOS devices, ensuring stable operation in electrically noisy environments.
  • Low power consumption, a hallmark of the CMOS technology, which makes it suitable for battery-operated and power-sensitive applications.
  • Output drive capability that can handle multiple TTL loads, providing flexibility in interfacing with other logic families.
  • Functional at temperatures ranging from -55°C to 125°C, ensuring reliability in extreme environmental conditions.

With its robust design and reliable performance, the CD74HC42E is an excellent choice for applications in digital systems requiring BCD-to-decimal decoding, such as digital clocks, calculators, and other numeric displays. Texas Instruments' commitment to quality ensures that this decoder meets the stringent requirements of the electronics industry, making it a trusted component for both hobbyists and professional engineers alike.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4362 $50.1630
280+ $0.3579 $100.2120
435+ $0.3467 $150.8145
600+ $0.3356 $201.3600
775+ $0.3244 $251.4100
1,035+ $0.2908 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess