EN
  • EN
  • DE

PCA9534BS

Part No PCA9534BS
Manufacturer NXP / Nexperia
Description 8-bit I2C and SMBus, low power I/O port with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235948-PCA9534BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9534BS CAD Model

Description

NXP PCA9534BS I/O Expander

The NXP PCA9534BS is a sophisticated Remote 8-bit I/O expander for the I²C-bus with interrupt functionality. Designed to provide general-purpose remote I/O expansion for most microcontroller families via the two-line bidirectional bus (I²C), this device is an ideal solution for applications where additional I/Os are needed.

Key Features

  • 8-bit I/O Expander: The PCA9534BS provides eight programmable I/O pins, allowing for a versatile addition of inputs or outputs to your microcontroller-based system.
  • I²C Interface: It supports a fast I²C-bus interface with speeds up to 400 kHz, enabling quick communication with a host controller.
  • Interrupt Output: An interrupt output is available and can be triggered by input changes, thus reducing the need for the microcontroller to poll the expander, saving valuable processor time.
  • Low Standby Current: The device is optimized for low power consumption, drawing a low standby current which is ideal for battery-powered applications.
  • Configurable Polarity: Input and output configuration is user-definable, and polarity inversion is supported, providing flexibility in interfacing with peripheral devices.
  • Built-in Oscillator: No external components are required for the oscillator, simplifying the circuit design and reducing the overall bill of materials.
  • Address Pins: Three hardware address pins allow the use of up to eight devices on the same bus, enabling a system expansion of up to 64 I/Os.

Applications

The PCA9534BS is suitable for a wide range of applications, including:

  • Servers
  • Personal electronics
  • Industrial control
  • Medical systems
  • Automotive networks

Package and Quality

This I/O expander comes in a space-saving HVQFN20 package and is specified over the -40 °C to +85 °C temperature range. NXP's commitment to quality ensures that the PCA9534BS meets the stringent requirements of the most demanding applications, providing reliable performance in various environments.

With its rich feature set and ease of integration, the NXP PCA9534BS I/O expander is an excellent choice for designers looking to enhance the I/O capabilities of their systems without significant redesign or increased complexity.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8478 $54.2390
10+ $10.1612 $101.6120
16+ $9.8180 $157.0880
22+ $9.1314 $200.8908
29+ $8.7881 $254.8549
36+ $8.4448 $304.0128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess