EN
  • EN
  • DE

MAX154

Part No MAX154
Manufacturer Maxim Integrated
Description CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212227-MAX154
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX154 CAD Model

Description

The MAX154 from Maxim Integrated is a versatile and high-performance 4-channel, 8-bit analog-to-digital converter (ADC) with an integrated track/hold (T/H) function. This precision ADC is designed to offer rapid conversion times, making it an ideal choice for a wide range of applications that require accurate and fast digital representations of analog signals.

Key Features

  • High-Speed Conversion: The MAX154 is capable of converting analog inputs to digital outputs at a swift rate, ensuring that it can keep up with the demands of high-speed data acquisition systems.
  • Multiple Channels: With four independent input channels, the MAX154 allows for the monitoring and conversion of different analog signals simultaneously, which is critical for multi-sensor systems.
  • Integrated Track/Hold Circuit: The built-in T/H circuitry ensures that the analog signal is accurately captured and held during the conversion process, resulting in precise and stable digital outputs.
  • Low Power Consumption: Designed for efficiency, the MAX154 consumes minimal power, which is essential for battery-operated devices and power-sensitive applications.
  • Flexible Interface: The device features a simple digital interface that is compatible with most microprocessors and digital systems, making it easy to integrate into existing designs.

Applications

The MAX154 is suitable for a variety of applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical equipment
  • Industrial automation
  • Robotics

Technical Specifications

Parameter Value
Resolution 8 Bits
Number of Channels 4
Conversion Rate Up to 75ksps
Supply Voltage 4.75V to 5.25V
Operating Temperature -40°C to +85°C

For engineers and designers looking for an ADC that combines speed, precision, and ease of use, the MAX154 from Maxim Integrated is an excellent choice that delivers robust performance in a compact package.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2280 $66.8400
65+ $1.8284 $118.8460
100+ $1.7706 $177.0600
135+ $1.7140 $231.3900
175+ $1.6563 $289.8525
235+ $1.4853 $349.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess