EN
  • EN
  • DE

LT1070HVCT

Part No LT1070HVCT
Manufacturer Linear Technology
Description 5A and 2.5A High Efficiency Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204910-LT1070HVCT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1070HVCT CAD Model

Description

Linear Technology LT1070HVCT - Step-Down Switching Regulator

The LT1070HVCT is a versatile and robust step-down switching regulator from Linear Technology, designed to offer high efficiency and reliable performance for a wide range of applications. This component is part of the LT1070 series, which is known for its ability to handle high power with ease while maintaining a compact form factor.

The LT1070HVCT operates at a fixed frequency of 40kHz, which allows for a smaller inductor and capacitor sizes, resulting in a more compact overall solution for power supply design. It is capable of delivering up to 5A of output current, making it suitable for high-power applications. Additionally, the LT1070HVCT can operate with a wide input voltage range from 8V to 60V, providing the flexibility needed to handle various input sources and conditions.

One of the notable features of the LT1070HVCT is its high voltage capability. The 'HV' in its name signifies that it is the high voltage version, which can withstand transient voltage spikes without damage, ensuring long-term reliability and stability in harsh environments or under unpredictable input conditions.

The LT1070HVCT also incorporates several protective features to safeguard your circuit. These include cycle-by-cycle current limiting and thermal shutdown. The current limiting feature helps prevent damage from overcurrent conditions, while the thermal shutdown mechanism protects the device from overheating, ensuring that your application remains safe under a variety of operating scenarios.

In terms of efficiency, the LT1070HVCT excels with its clever design that minimizes power loss. Its switch mode operation reduces power dissipation compared to linear regulators, which is particularly beneficial in applications where energy efficiency is critical.

Whether you are designing power supplies for industrial equipment, automotive electronics, or portable devices, the LT1070HVCT from Linear Technology offers a dependable and efficient solution for your step-down voltage regulation needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess