EN
  • EN
  • DE

LT1054CSW

Part No LT1054CSW
Manufacturer Linear Technology
Description Switched-Capacitor Voltage Converter with Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204878-LT1054CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1054CSW CAD Model

Description

The LT1054CSW is a versatile and robust voltage converter integrated circuit (IC) from Linear Technology, designed to provide designers with a reliable solution for voltage conversion applications. This high-performance chip is capable of generating a switched capacitor output, allowing for the inversion, doubling, division, or multiplication of an input voltage. It is particularly well-suited for battery-powered systems where extending the battery life is crucial.

Key Features:

  • Voltage Inversion: The LT1054CSW can efficiently invert an input voltage, which makes it ideal for applications that require a negative supply from a positive input.
  • Adjustable Output: The output voltage can be adjusted by changing the external capacitors, providing flexibility in the design process.
  • High Current Output: With the ability to deliver up to 100mA of output current, this IC can power a wide range of devices.
  • Low Power Consumption: Its low quiescent current makes the LT1054CSW an excellent choice for portable and battery-operated electronics.
  • Regulated Output: The IC includes a regulation feature that ensures a stable output voltage, which is critical for sensitive electronics.

Applications:

The LT1054CSW is a versatile component that can be used in a variety of electronic circuits and systems. Some common applications include:

  • Portable battery-powered devices
  • Negative voltage generators
  • Memory backup systems
  • Operational amplifier power supplies
  • Charge-pump voltage converters

Technical Specifications:

  • Input Voltage Range: 3.5V to 15V
  • Output Voltage Range: Adjustable via external capacitors
  • Output Current: Up to 100mA
  • Package: 16-Lead Wide Body Small Outline Package (SW)
  • Operating Temperature Range: -40°C to 85°C

Overall, the LT1054CSW from Linear Technology is a highly reliable and efficient solution for a wide range of voltage conversion needs. Its flexibility, coupled with its ability to provide a high current output, makes it an invaluable component in the design of power-efficient electronic devices.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess