EN
  • EN
  • DE

PCA9552BS

Part No PCA9552BS
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description 16-bit I2C LED driver with programmable blink rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236042-PCA9552BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9552BS CAD Model

Description

Introducing the PCA9552BS LED Driver from NXP

The PCA9552BS is a state-of-the-art LED driver designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This driver is part of the PCA9552 series, which are I²C-bus controlled 8-bit LED drivers optimized for dimming and blinking 16 LEDs. This particular model is housed in an HVQFN24 package, which is not only space-efficient but also allows for excellent thermal performance.

The PCA9552BS is designed to work with a power supply voltage ranging from 2.3V to 5.5V, making it suitable for a wide array of applications, from battery-powered devices to industrial control panels. One of the key features of this LED driver is its built-in programmable blinker function, which can greatly reduce the workload on the host processor by managing the LED blink rate independently.

Each LED output can be off, on (no PWM control), set to blink at one of two programmable rates, or set at an individual PWM brightness level, providing a high level of flexibility for various lighting scenarios. The PCA9552BS also supports a low standby current, which is crucial for power-sensitive applications.

The device's I²C interface supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes. Additionally, the PCA9552BS provides four hardware address pins allowing up to 16 devices on the same bus, making it an excellent choice for complex lighting systems that require multiple LED drivers.

With its built-in oscillator for the PWM control, the PCA9552BS eliminates the need for external clock sources, thus simplifying design and reducing component count. Its enhanced features, such as programmable LED brightness and blink rate, make it a versatile and capable solution for managing LED displays in various applications.

In conclusion, the PCA9552BS from NXP is a robust, feature-rich LED driver that offers designers the flexibility and control required to create advanced lighting solutions. Whether it's for consumer electronics, automotive dashboards, or industrial indicators, the PCA9552BS is an excellent choice for driving LED arrays with precision and efficiency.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3523 $58.8753
27+ $4.3915 $118.5705
41+ $4.2543 $174.4263
57+ $4.1171 $234.6747
73+ $3.9799 $290.5327
98+ $3.5682 $349.6836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,973 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess