EN
  • EN
  • DE

PCA9551BS,118

Part No PCA9551BS,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR PS DIM 25MA 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HVQFN (4x4)
Win Source Part Number 061220-PCA9551BS,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9551BS,118 CAD Model

Description

NXP PCA9551BS,118 LED Driver IC

The NXP PCA9551BS,118 is a sophisticated LED driver IC that offers an optimal solution for controlling and dimming up to eight individual LEDs. This compact, surface-mount device is particularly suitable for a wide range of applications, including status or indicator lights, backlighting for LCD displays, and various types of consumer electronics where visual feedback through LED signaling is required.

With its built-in programmable blink rate and duty cycle, the PCA9551BS,118 provides designers with the flexibility to create distinctive LED patterns and intensities, enhancing the user interface and product aesthetics. The device operates on a supply voltage range of 2.3V to 5.5V, making it versatile for use in both battery-powered and traditional powered circuits.

One of the key features of the PCA9551BS,118 is its I²C-bus interface, which allows for easy integration into existing designs with minimal additional components. This interface supports not only simple ON/OFF control but also more complex brightness control through pulse width modulation (PWM), giving precise management over the lighting effects.

The PCA9551BS,118 is designed with an open-drain output configuration, which provides the advantage of higher voltage operation for the LEDs if required, beyond the IC's supply voltage. This feature is particularly useful when designing systems that need to operate LEDs at higher voltages for increased brightness or when using blue or white LEDs that typically have higher forward voltages.

For enhanced durability and reliability, the PCA9551BS,118 is also equipped with built-in thermal shutdown protection. This ensures that the IC remains protected under conditions that could potentially lead to overheating, thus prolonging the life of the product.

Enclosed in a small TSSOP16 package, the PCA9551BS,118 is designed to occupy minimal space on a PCB, making it an ideal choice for space-constrained applications. Its package size and pin configuration also contribute to a simplified PCB layout, reducing design complexity and time to market.

In summary, the NXP PCA9551BS,118 LED driver IC is a versatile, efficient, and reliable solution for a variety of LED driving applications, offering ease of use through its I²C interface and a range of features that enhance product functionality and user experience.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8352 $51.0336
43+ $2.3263 $100.0309
67+ $2.2536 $150.9912
92+ $2.1809 $200.6428
119+ $2.1082 $250.8758
159+ $1.8901 $300.5259
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,710 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess