EN
  • EN
  • DE

PCA9554ABS

Part No PCA9554ABS
Manufacturer NXP / Nexperia
Description 8-bit I2C and SMBus I/O port with interrupt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236051-PCA9554ABS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9554ABS CAD Model

Description

Product Overview: NXP PCA9554ABS

The NXP PCA9554ABS is a robust 8-bit I/O expander designed to enhance the I/O capabilities of microcontrollers and microprocessors in a wide range of applications. This versatile device uses the I²C-bus interface, allowing for seamless integration into existing systems with minimal additional components.

Key Features

  • I²C Interface: The PCA9554ABS operates as an I²C-bus slave, compatible with I²C-bus speeds of up to 400 kHz. This allows for easy communication with most microcontrollers and supports serial, 8-bit, bi-directional data transfer.
  • 8-bit I/O Ports: This expander offers eight programmable I/O pins, which can be configured as inputs or outputs. This flexibility enables designers to add more I/O ports to their systems without changing the main processor.
  • Interrupt Output: An interrupt output pin (INT) is provided to indicate to the host microcontroller when an input state has changed, enhancing system responsiveness without the need for constant polling.
  • Low Standby Current: The PCA9554ABS is designed for power-sensitive applications, with a low standby current that helps to minimize the overall power consumption of the system it is integrated into.
  • Three Hardware Address Pins: It includes three address pins, allowing up to eight PCA9554ABS devices to be connected on the same I²C-bus without address conflict, offering a potential of 64 additional I/Os.

Applications

The PCA9554ABS is suitable for a variety of applications, particularly where there is a need to expand the I/O capabilities of a microcontroller with minimal additional wiring. Common applications include:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Home automation
  • Embedded systems

Package and Quality

Encased in a compact SSOP16 package, the PCA9554ABS is designed to fit into space-constrained applications while providing robust I/O expansion capabilities. NXP's commitment to quality ensures that this product meets high standards for performance and reliability, making it a trusted choice for engineers and designers looking to enhance their systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5523 $54.3305
80+ $1.2737 $101.8960
125+ $1.2339 $154.2375
170+ $1.1941 $202.9970
220+ $1.1543 $253.9460
290+ $1.0349 $300.1210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess