EN
  • EN
  • DE

PCA9554TS

Part No PCA9554TS
Manufacturer NXP / Nexperia
Description 8-bit I2C and SMBus I/O port with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236062-PCA9554TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9554TS CAD Model

Description

Product Overview: NXP PCA9554TS

The NXP PCA9554TS is a sophisticated 8-bit I/O expander designed to provide additional input/output (I/O) ports for microcontrollers or microprocessors over a two-wire serial interface. This device is particularly useful in applications where I/O port expansion is necessary, such as in servers, personal electronics, and industrial control systems.

Key Features

  • I2C Interface: The PCA9554TS operates through an I2C-bus interface which supports serial clock speeds up to 400 kHz. This makes it compatible with a wide range of microcontrollers and processors.
  • 8 I/O Ports: It offers eight programmable I/O ports, allowing for significant expansion capabilities. Each port can be independently configured as an input or output, providing versatility for various application requirements.
  • Interrupt Output: An integrated interrupt output can be configured to alert the host controller when an input state changes, enhancing the efficiency of the system by eliminating the need for constant polling.
  • Power Management: The PCA9554TS features low standby current, making it suitable for power-sensitive applications. It operates over a wide supply voltage range from 2.3V to 5.5V, accommodating various system design needs.
  • Software Reset: A built-in software reset feature allows the device to be reset through the I2C-bus, simplifying system management and recovery.
  • Polarity Inversion: Input port polarity can be inverted through software, providing additional flexibility in interfacing with different types of sensors or inputs.

Applications

The PCA9554TS is ideal for use in a variety of applications, including:

  • Server motherboards
  • Industrial control systems
  • Personal electronics
  • Embedded systems
  • Robotics

Package and Quality

This I/O expander comes in a compact TSSOP16 package, which is suitable for space-constrained applications. The device is also compliant with industry quality standards, ensuring reliable performance and longevity in demanding environments.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess