EN
  • EN
  • DE

PCA9559

Part No PCA9559
Manufacturer NXP / Nexperia
Description 5-bit multiplexed/1-bit latched 6-bit I2C EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236086-PCA9559
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9559 CAD Model

Description

NXP PCA9559 Low Voltage 16-bit I2C-bus and SMBus I/O Expander

The NXP PCA9559 is a versatile 16-bit I/O expander designed to provide a simple solution for expanding I/O capabilities via the I2C-bus and SMBus. This powerful device is ideal for applications where I/O pins on a microcontroller are limited and additional inputs/outputs are necessary. The PCA9559 operates at low voltages ranging from 2.3V to 5.5V, making it suitable for a wide variety of applications in the consumer, industrial, and automotive sectors.

One of the key features of the PCA9559 is its built-in level shifting capability, which allows it to interface with different logic levels, thus facilitating communication between devices operating at different voltages. This makes the PCA9559 an excellent choice for multi-voltage systems or for bridging devices that do not share the same operating voltage.

The PCA9559 provides 16-bit of General Purpose parallel Input/Output (GPIO) expansion through its two 8-bit Configuration (Input or Output selection), Input, Output, and Polarity Inversion (active HIGH or active LOW operation) registers. Each I/O can be configured independently, providing the user with the flexibility to address a wide range of applications. Additionally, the PCA9559's I/Os can sink or source up to 25 mA, allowing them to drive LEDs or other low-power devices directly.

With its built-in oscillator, the PCA9559 does not require an external clock, which simplifies the design and reduces the component count. The device also features an interrupt output that can be connected to the interrupt logic of the host microcontroller. When any input state differs from its corresponding Input Port register state, the device triggers an interrupt, thereby reducing the need for the microcontroller to poll the expander.

For addressing, the PCA9559 offers three hardware address pins, allowing up to eight devices to share the same I2C-bus or SMBus, which is particularly useful in complex systems that require a large number of I/Os. The PCA9559 is also equipped with a power-on reset feature, ensuring that the I/Os are configured as inputs at power-up.

In summary, the NXP PCA9559 is a flexible, low-voltage I/O expander that is easy to interface with and is perfect for expanding the I/O functionality of any I2C or SMBus-compatible device.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2890 $65.1560
9+ $13.3657 $120.2913
14+ $12.9487 $181.2818
19+ $12.5306 $238.0814
24+ $12.1125 $290.7000
32+ $10.8593 $347.4976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess