Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236092-PCA9564
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9564 CAD Model

Description

NXP PCA9564 Parallel Bus to I2C-Bus Protocol Interface

The NXP PCA9564 is a highly versatile interface chip designed to bridge the gap between the parallel bus of a microcontroller and the I2C-bus, allowing for expanded functionality and connectivity options. This protocol interface is an essential component for applications where an I2C-bus needs to be driven by a non-I2C-capable microcontroller or when multiple I2C-buses are required.

Key Features

  • Parallel-Bus Compatibility: The PCA9564 is designed to interface directly with the microcontroller's parallel bus, supporting both Intel and Motorola modes, making it easy to integrate with a wide range of microcontrollers.
  • I2C-Bus Interface: It supports multi-master I2C-bus protocols, enabling seamless communication with I2C-compatible devices.
  • Operating Voltage: The device operates within a supply voltage range of 2.5V to 5.5V, catering to various logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • High-Speed Operation: The PCA9564 can handle I2C-bus speeds of up to 400 kHz, allowing for high-speed data transfers.
  • Interrupt Function: An interrupt output is provided to indicate the completion of a byte transfer, alerting the host microcontroller without the need for constant polling.
  • Additional Features: It includes an active LOW reset input that initializes the I2C-bus/SMBus state machine which simplifies the power-up sequence and interfaces with the system reset.

Applications

The PCA9564 is suitable for a variety of applications where an I2C-bus interface is required. It is particularly useful in environments where there are multiple I2C devices or when the primary microcontroller lacks I2C capabilities. Its uses span across industrial control, consumer electronics, and telecommunications, among others.

Package Options and Temperature Range

The PCA9564 comes in a variety of packages, including SOIC, TSSOP, and HVQFN, providing flexibility for different PCB layouts and space constraints. It is also designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

With its robust feature set and ease of integration, the NXP PCA9564 is an ideal solution for expanding the communication capabilities of microcontroller-based systems, enabling designers to take advantage of the simplicity and efficiency of the I2C-bus protocol.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,420 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention