EN
  • EN
  • DE

PCA9601DP

Part No PCA9601DP
Manufacturer NXP / Nexperia
Description Dual bidirectional bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236102-PCA9601DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9601DP CAD Model

Description

NXP PCA9601DP I²C-Bus Repeater

The NXP PCA9601DP is a robust I²C-bus repeater designed to provide bidirectional voltage-level translation and buffering for I²C-bus applications. This device is particularly useful in extending the communication range of the I²C-bus by splitting it into isolated sub-buses, making it an essential component for complex systems that require long-distance communication or multiple I²C devices.

Featuring a 5-bit programmable slave address, the PCA9601DP offers flexibility in system design and ensures compatibility with most I²C-bus slave devices. It supports both standard-mode (100 kHz) and fast-mode (400 kHz) I²C-bus speeds, making it suitable for a wide range of applications. The repeater's hot-swap capability allows a card to be inserted into or removed from a live backplane without corrupting the data traffic on the I²C-bus.

One of the key advantages of the PCA9601DP is its ability to provide level shifting between different voltage domains. This feature allows for seamless communication between devices operating at different voltages, which is particularly important in systems that integrate components with varying logic levels. The device's strong drive capability ensures signal integrity even in the presence of capacitive loads, making it suitable for driving long cables or distributing the I²C-bus signal across a large PCB area.

The PCA9601DP also incorporates a fail-safe I²C-bus configuration, which prevents the SDA and SCL lines from being stuck in a low state, ensuring the bus remains operational even if one of the connected devices becomes non-responsive. This fail-safe feature enhances system reliability and robustness, making the PCA9601DP an ideal choice for mission-critical applications where continuous system operation is paramount.

Encased in a compact TSSOP8 package, the PCA9601DP is designed for easy integration into a variety of electronic systems, including industrial control, automotive networks, and consumer electronics. Its small footprint allows for a more efficient use of PCB space, which is crucial in space-constrained applications.

Overall, the NXP PCA9601DP serves as a versatile and reliable solution for extending the I²C-bus capabilities in any electronic system, providing both voltage level translation and signal buffering with high levels of performance and reliability.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,649 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess