EN
  • EN
  • DE

PCA9624PW

Part No PCA9624PW
Manufacturer NXP / Nexperia
Description 8-bit Fm+ I2C-bus 100 mA 40 V LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236107-PCA9624PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9624PW CAD Model

Description

The NXP PCA9624PW is a sophisticated, programmable LED driver designed to control up to eight individual LEDs. This integrated circuit is part of NXP's extensive portfolio of lighting solutions, and it is specifically engineered to meet the demands of a wide range of applications that require precise LED control, such as status or indicator lights, backlighting for LCD displays, and various types of LED illumination projects.

Encased in a compact TSSOP16 package, the PCA9624PW is built upon I²C-bus interface technology, which allows for seamless integration into existing designs while offering easy scalability. This bus interface also enables multiple PCA9624PW devices to be connected in series, thus expanding control to a larger array of LEDs without the need for an excessive number of GPIO pins from the controlling microcontroller.

One of the standout features of the PCA9624PW is its built-in programmable PWM (Pulse Width Modulation) controller. This feature allows for adjustable brightness levels, which can be finely tuned to achieve the desired intensity and color mixing for RGB LEDs. The PWM's high resolution ensures smooth and flicker-free dimming capabilities, which is essential for applications that demand a high level of visual comfort and sophistication.

The device also boasts an array of built-in safety features, including thermal shutdown, open and short LED detection, and programmable LED current for each output, ensuring consistent and reliable performance while protecting the LEDs from potential damage due to overcurrent conditions. This makes the PCA9624PW not just versatile but also a reliable choice for critical applications.

Overall, the NXP PCA9624PW is a highly capable LED driver that offers designers the flexibility, control, and reliability needed to create advanced lighting solutions. Whether it's for general lighting, signaling, or advanced display backlighting, the PCA9624PW is a component that can elevate the functionality and aesthetics of any LED-based project.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess