EN
  • EN
  • DE

PCA9633DP1,118

Part No PCA9633DP1,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER PS DIM 25MA 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1086850-PCA9633DP1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9633DP1,118 CAD Model

Description

Product Overview: PCA9633DP1,118

The PCA9633DP1,118 is a sophisticated LED driver component from NXP Semiconductors designed to offer an efficient solution for controlling and dimming up to four LED channels. This integrated circuit (IC) is part of NXP's PCA9633 series, which is known for its ease of use and flexibility in various lighting applications.

Key Features

  • I2C Interface: The device features an I2C-bus interface that supports 100kHz, 400kHz, and 1MHz clock frequencies, allowing for seamless communication with microcontrollers or other I2C-compatible devices.
  • Output Drive Capability: Each of the four LED driver outputs can sink up to 25mA, making it suitable for driving a wide range of LEDs.
  • Programmable Blink Rate: The PCA9633DP1,118 allows for a programmable blink rate, providing dynamic lighting effects without the need for constant software control.
  • Individual Brightness Control: It offers individual brightness control for each LED output, enabling precise and tailored lighting scenarios.
  • Built-in Oscillator: An internal oscillator eliminates the need for external components, reducing the overall system complexity and cost.
  • Low Standby Current: The device is designed with a low standby current, making it an energy-efficient choice for battery-powered applications.

Applications

The PCA9633DP1,118 is ideal for a variety of applications, including:

  • LED backlighting in LCD displays
  • Status or indicator lighting
  • Automotive interior lighting
  • RGB or RGBA color mixing
  • Keypad backlighting for mobile devices

Package and Quality

This IC is available in a TSSOP16 package, which is a compact form factor suitable for space-constrained applications. NXP's commitment to quality ensures that the PCA9633DP1,118 meets the rigorous standards required for industrial and automotive use. This product is also supported by NXP's extensive technical documentation and application support, making integration into your design project straightforward and reliable.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess