EN
  • EN
  • DE

PCA9698BS

Part No PCA9698BS
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description 40-bit Fm+ I2C-bus advanced I/O port with RESET, OE and INT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236151-PCA9698BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9698BS CAD Model

Description

Product Overview: NXP PCA9698BS 40-bit Fm+ I²C-bus Advanced I/O Expander

The NXP PCA9698BS is a highly versatile 40-bit I²C-bus I/O expander designed to provide seamless expansion of I/O capabilities for I²C-bus or SMBus compatible systems. This advanced I/O expander is part of NXP's leading-edge interface products, offering a robust solution for designers looking to increase the number of I/Os in their system without adding complexity or incurring significant additional costs.

With its 40-bit configuration, the PCA9698BS provides an extensive array of inputs/outputs that can be individually configured as either inputs or outputs. This flexibility makes it an ideal choice for a wide range of applications, including servers, personal computers, and industrial automation systems where additional I/Os are needed.

The device operates at a voltage range of 2.3 V to 5.5 V, allowing it to support both 3.3 V and 5 V logic levels, thus providing compatibility with most microcontrollers and processors. Its high-speed I²C interface supports up to 1 MHz (Fast-mode Plus), enabling swift communication with the host controller.

The PCA9698BS features an integrated oscillator which requires no external components, and its internal power-on reset negates the need for additional circuitry, simplifying design and reducing overall system cost. Additionally, the device includes 400 kHz Fast-mode I²C for backward compatibility and software programmable interrupt output which can be configured to reflect the status of any input, providing immediate alerts to the host controller on status changes.

For enhanced robustness, the PCA9698BS incorporates power-up sequence control and an active LOW reset input, ensuring reliable operation throughout various system states. This expander also includes built-in level shifting, making it easy to interface with different logic levels on the same bus.

The package for the NXP PCA9698BS is a space-saving HVQFN56, which is ideal for applications with limited PCB space. The device also supports a wide operating temperature range, making it suitable for use in environments with extreme temperature conditions.

Overall, the NXP PCA9698BS stands out as a sophisticated solution for system designers seeking to enhance their I/O capabilities with a reliable, high-performance I²C-bus I/O expander.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess