EN
  • EN
  • DE

MAX9915EXT

Part No MAX9915EXT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707611-MAX9915EXT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9915EXT CAD Model

Description

Maxim Integrated MAX9915EXT Precision Operational Amplifier

The MAX9915EXT from Maxim Integrated is a high-performance, precision operational amplifier designed to offer a unique blend of features that make it ideal for a wide range of applications. This op-amp is part of Maxim's family of auto-zero amplifiers which utilizes a patented auto-zeroing technique to simultaneously provide low offset voltage and near-zero drift over time and temperature.

This particular model boasts an impressive offset voltage of just 35µV (max) and an ultra-low offset drift of 0.5µV/°C (max), ensuring reliable and consistent performance even in challenging environmental conditions. With a wide supply voltage range from 2.85V to 5.5V, the MAX9915EXT is versatile and can be used in both single-supply and dual-supply configurations, making it suitable for battery-powered devices and precision applications.

The MAX9915EXT features rail-to-rail output, which allows for increased dynamic range in applications where the supply voltage is limited. This makes it an excellent choice for ADC buffer amplifiers, DAC I/V conversion, sensor signal amplification, and other precision analog processing tasks. Its low input bias current of 1pA (typ) is particularly beneficial for high-impedance sources such as photodiodes or piezoelectric sensors.

With a quiescent current of just 21µA, the MAX9915EXT is optimized for power-sensitive applications. This low power consumption, combined with its small 6-pin SOT23 package, makes it an ideal solution for portable and compact devices where space and power efficiency are critical.

Furthermore, the MAX9915EXT is equipped with a shutdown mode that reduces the supply current to 0.1µA (typ), which is useful for power conservation in battery-operated equipment. The device's extended temperature range from -40°C to +125°C ensures reliable operation in industrial environments.

Overall, the MAX9915EXT from Maxim Integrated is a robust and precise operational amplifier that offers the perfect balance of low power, high accuracy, and wide operating voltage range, making it a go-to choice for engineers seeking to enhance the performance of their analog circuits.

You May Also Be Interested in

Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1200 $53.0400
40+ $2.5600 $102.4000
61+ $2.4800 $151.2800
84+ $2.4000 $201.6000
108+ $2.3200 $250.5600
145+ $2.0800 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess