EN
  • EN
  • DE

PCB80C552-5

Part No PCB80C552-5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269949-PCB80C552-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCB80C552-5 CAD Model

Description

The PCB80C552-5 is a high-performance microcontroller from NXP Semiconductors, designed with a focus on versatility and efficiency for a wide range of embedded applications. This 8-bit microcontroller is based on the popular 80C51 architecture, offering a perfect balance between computational power and power consumption, making it an ideal choice for industrial control, automotive systems, and other applications requiring robust operation in demanding environments.

Key Features

  • Core: The PCB80C552-5 features an 8-bit 80C51 microcontroller core, capable of executing instructions efficiently and maintaining compatibility with a vast ecosystem of development tools and existing codebases.
  • Clock Speed: With a maximum clock speed of 16 MHz, this microcontroller can perform tasks quickly and responsively, which is critical for real-time applications.
  • Memory: It comes equipped with 256 bytes of RAM and 8 KB of on-chip ROM, providing ample space for program storage and data handling without the need for external memory components.
  • I/O Ports: The device includes 32 I/O lines, four 8-bit I/O ports, a full-duplex enhanced UART, and two 16-bit timer/counters, offering excellent interfacing capabilities with peripherals and other devices.
  • Interrupts: A total of six interrupt sources with two priority levels ensure that time-critical events are handled promptly, enhancing the microcontroller's ability to react to external signals.
  • Power Saving Modes: It features several power-saving modes, including idle and power-down modes, which help in reducing power consumption during periods of inactivity.

Applications

The versatility of the PCB80C552-5 microcontroller allows it to be used across various domains, including:

  • Automotive control systems
  • Industrial automation and process control
  • Robotics and embedded control systems
  • Communication systems and network peripherals

With its robust set of features, the PCB80C552-5 from NXP is a reliable and cost-effective solution for developers looking to integrate an 8-bit microcontroller into their designs. Its combination of performance, memory, and I/O capabilities makes it a smart choice for sophisticated yet demanding applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess