Products specifications Report Issue?

Win Source Part Number 1011441-PCF1100DBS1001
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF1100DBS1001 CAD Model

Description

NXP PCF1100DBS1001 Product Overview

The PCF1100DBS1001 is a high-performance, feature-rich component manufactured by NXP Semiconductors, a leading name in the electronic components industry. This product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and efficient solution for a wide range of uses.

Key Features

  • High Precision: The PCF1100DBS1001 offers exceptional accuracy and stability, making it suitable for applications where precise measurements are critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates on low power, helping to extend the battery life of portable devices.
  • Robust Interface: It features a robust communication interface that ensures seamless integration with other components and systems.
  • Compact Design: Its compact form factor allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the PCF1100DBS1001 makes it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical equipment
  • High-precision instrumentation

Technical Specifications

With advanced technical specifications, the PCF1100DBS1001 ensures high performance in all its applications:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Output Type: (specify type, e.g., digital, analog)
  • Package Type: (specify package, e.g., SMD, through-hole)

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The PCF1100DBS1001 is built to meet stringent industry standards, ensuring both reliability and performance. For engineers and designers looking for a component that won't compromise on quality, the PCF1100DBS1001 from NXP is a dependable choice.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A DO214AC / Diode Standard 600 V 1.5A Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for RS2JAHR3G
Richtek USA Inc.
Lowest to $0.7207
ECAD model for RT9172-15PM
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ6.0A-F
Bourns Inc.
ROTARY ENCODER MECHANICAL 15PPR / Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $7.0466
ECAD model for PEC11S-929K-S0015
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Realtek
Ameba RTL8195-DK Board
Lowest to $9.1405
ECAD model for RTL8195AM-VB1-CG
World Produts Inc.
Need more? Email Us
ECAD model for PA6SMBJ27CA
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9261B30CB
Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention