EN
  • EN
  • DE

PCF1252-1T/F4,118

Part No PCF1252-1T/F4,118
Manufacturer NXP / Nexperia
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SO  /  Supervisor Push-Pull, Totem Pole 1 Channel 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.55V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 400µs Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number PCF12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935154630118,PCF1252-1TD-T,PCF1252-1TD-T-ND
Standard Package 2,500
Win Source Part Number 973486-PCF1252-1T/F4,118
Ultra Librarian 3D Model Ultra Librarian PCF1252-1T/F4,118 CAD Model

Description

The PCF1252-1T/F4,118 is a sophisticated, low-power CMOS device that is a part of NXP's extensive portfolio of integrated circuits. Designed for a wide range of applications, this versatile chip offers an array of features that make it a perfect fit for power management tasks within complex electronic systems.

Key Features

  • Low Power Consumption: The PCF1252-1T/F4,118 is engineered to operate with minimal power requirements, making it ideal for battery-operated devices where power efficiency is crucial.
  • Voltage Supervision: It includes a voltage level detector which is essential for monitoring and maintaining the stability of the power supply, ensuring reliable operation of the device it is integrated into.
  • Reset Functionality: This IC features a reset function that is automatically triggered during power-up, power-down, and brown-out conditions, which helps in maintaining the integrity of the system's operation.
  • Versatile Operating Range: It is designed to work over a broad voltage range, accommodating various types of systems and applications.
  • Compact Package: The PCF1252-1T/F4,118 comes in a small package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The PCF1252-1T/F4,118 is a highly adaptable component that can be used in numerous applications. Its primary role is to ensure that electronic devices operate within their specified power parameters. Common applications include:

  • Microprocessor systems
  • Computers and computer peripherals
  • Consumer electronics
  • Communication devices
  • Automotive systems

Technical Specifications

For engineers and designers considering the PCF1252-1T/F4,118 for their projects, it is essential to review the detailed technical specifications available in the datasheet provided by NXP. This includes electrical characteristics, pin configurations, timing diagrams, and application notes to ensure proper integration into your designs.

Conclusion

The PCF1252-1T/F4,118 from NXP is a testament to the company's commitment to providing high-quality, reliable integrated circuits for power management applications. Its low power consumption, coupled with its reset and voltage supervision capabilities, make it a valuable addition to any electronic system requiring stringent power control and monitoring.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess