EN
  • EN
  • DE

PCF50601ET/N5/MI

Part No PCF50601ET/N5/MI
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270223-PCF50601ET/N5/MI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50601ET/N5/MI CAD Model

Description

Introducing the PCF50601ET/N5/MI Power Management IC from NXP

The PCF50601ET/N5/MI is a sophisticated power management integrated circuit (PMIC) brought to you by NXP Semiconductors, a trusted name in the electronics industry. This PMIC is designed to cater to the demanding power requirements of modern, multifunctional mobile phones and other portable devices. With its advanced features and compact design, the PCF50601ET/N5/MI ensures that your device operates efficiently, with optimal power consumption and enhanced battery life.

Key Features

  • Multiple Power Outputs: The PCF50601ET/N5/MI provides a variety of regulated voltages, which are essential for powering the different subsystems within your device. This includes a combination of step-down and step-up converters, LDO regulators, and charge pumps.
  • Integrated Battery Charger: This PMIC includes an integrated battery charging solution with intelligent charge management, which extends the life of the battery and ensures safe and fast charging.
  • Power Management: It offers advanced power management capabilities, including dynamic voltage scaling and power gating, which contribute to the reduction of overall power consumption.
  • Flexible Configuration: The PCF50601ET/N5/MI is highly configurable, allowing designers to tailor its operation to the specific needs of their application, ensuring optimal performance and power efficiency.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing for more room for other critical components or for reducing the overall size of the device.

Applications

The PCF50601ET/N5/MI from NXP is versatile and can be used in a wide range of portable electronic devices. Its primary application is in mobile phones, but it is also suitable for other portable gadgets such as PDAs, handheld gaming devices, and portable media players.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PCF50601ET/N5/MI is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently over a wide range of operating conditions and extends the life of the product it powers.

With the PCF50601ET/N5/MI, you can trust that your device is powered by a PMIC that delivers efficiency, flexibility, and reliability, all in a compact package, making it the ideal power management solution for your next portable device project.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess