EN
  • EN
  • DE

PCF50603HN/05/N1

Part No PCF50603HN/05/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270229-PCF50603HN/05/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50603HN/05/N1 CAD Model

Description

The PCF50603HN/05/N1 is a cutting-edge power management integrated circuit (PMIC) designed by NXP Semiconductors, a leader in the electronics industry. This advanced PMIC is engineered to meet the demanding power requirements of contemporary portable devices such as smartphones, tablets, and other multimedia gadgets.

Key Features

  • High Integration: This PMIC combines multiple power management functions into a single chip, which helps in reducing the overall component count and saving precious board space.
  • Efficiency: With its high-efficiency voltage regulation and power control, the PCF50603HN/05/N1 ensures optimal power consumption, extending the battery life of portable devices.
  • Versatility: It supports a wide range of input voltages and provides multiple output voltages, making it suitable for a variety of applications.
  • Advanced Power Control: The device includes sophisticated power control features such as dynamic voltage scaling, which allows the voltage to be adjusted based on the performance requirements of the system.
  • Programmability: The PMIC can be programmed for different power profiles, enabling customization for specific device requirements.

Technical Specifications

  • Package: The PCF50603HN/05/N1 comes in a compact HVQFN package that is suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate reliably over a wide temperature range, ensuring performance in various environments.
  • Protection Features: The PMIC is equipped with multiple protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, to safeguard the device and the system it powers.

Applications

The versatility and high performance of the PCF50603HN/05/N1 make it an ideal choice for a broad array of portable devices. It is particularly well-suited for applications that require efficient power management, such as handheld multimedia devices, personal digital assistants (PDAs), and other smart connected devices.

Conclusion

With its robust feature set, the PCF50603HN/05/N1 from NXP Semiconductors represents a comprehensive power management solution that can enhance the performance and extend the battery life of your portable electronic devices. Its high integration, efficiency, and programmability make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess