EN
  • EN
  • DE

PCF50603HN/10/N3

Part No PCF50603HN/10/N3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270231-PCF50603HN/10/N3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF50603HN/10/N3 CAD Model

Description

The NXP PCF50603HN/10/N3 is a highly integrated power management integrated circuit (PMIC) designed to meet the demanding requirements of portable and wearable devices. This advanced PMIC is engineered to provide a comprehensive power management solution, ensuring efficient energy usage across various subsystems within electronic devices.

With its compact footprint and low-power operation, the PCF50603HN/10/N3 is an ideal choice for applications where space is at a premium and battery life is critical. It features multiple DC-DC converters, LDOs (Low Drop-Out regulators), and a range of power control options, making it a versatile component for handling the complex power requirements of modern electronics.

The PMIC integrates a battery charging controller, which supports various battery chemistries and provides safe and efficient charging. It also includes a real-time clock (RTC), which maintains accurate timekeeping even when the main system is powered down, thus contributing to the overall power-saving strategy of the device.

The PCF50603HN/10/N3 includes an I2C interface, allowing for programmable control over the power management settings. This feature enables developers to fine-tune the performance of the PMIC to match the specific needs of their application. Furthermore, the device comes with a range of protective features, including over-voltage, over-current, and thermal protection, which safeguard the electronics against potential damage caused by abnormal operating conditions.

The PMIC's flexibility is further enhanced by its ability to manage power for multiple cores, supporting systems with advanced processing capabilities that require different voltage levels. This makes the PCF50603HN/10/N3 a suitable choice for multi-core processors in mobile phones, tablets, and other smart devices that demand efficient power distribution and management.

In conclusion, the NXP PCF50603HN/10/N3 PMIC is a sophisticated, feature-rich power management solution that offers designers the ability to optimize the power efficiency of their products, thereby extending battery life and improving user experience.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess