EN
  • EN
  • DE

PCF50604HN/05/2C

Part No PCF50604HN/05/2C
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270235-PCF50604HN/05/2C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50604HN/05/2C CAD Model

Description

Product Overview: PCF50604HN/05/2C

The PCF50604HN/05/2C is a sophisticated power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors. This component is engineered to cater to the demanding power requirements of modern mobile devices, such as smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Power Domains: The PMIC features several power domains, each capable of supplying a regulated voltage to meet the needs of various subsystems within the device.
  • High Efficiency: It includes high-efficiency DC-DC converters and Low Drop-Out (LDO) regulators, ensuring maximum battery life and performance.
  • Integrated Charger: An integrated battery charger is built into the PCF50604HN/05/2C, supporting various battery technologies and providing safe and efficient charging.
  • Flexible Configuration: The device offers programmable voltage levels and power sequencing options, allowing designers to tailor the power management to the specific requirements of their applications.
  • Smart Power Control: Advanced power control features such as dynamic voltage scaling and power gating help to reduce power consumption during idle periods.

Technical Specifications

  • Package: The PMIC is housed in a compact HVQFN package, making it suitable for space-constrained applications.
  • Voltage Range: It operates across a wide input voltage range, accommodating various battery and power supply configurations.
  • Communication Interface: For configuration and monitoring, the PCF50604HN/05/2C includes an I2C interface, allowing for easy integration with a system microcontroller.

Applications

The versatility of the PCF50604HN/05/2C makes it an ideal choice for a range of applications that require robust power management. It is particularly well-suited for portable devices where space is at a premium and power efficiency is crucial.

Conclusion

In summary, the PCF50604HN/05/2C from NXP is a feature-rich power management solution that offers designers the flexibility and performance required for the next generation of portable electronics. Its integration of multiple power domains, high-efficiency operation, and smart power control features make it a top contender for any power-sensitive application.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess