EN
  • EN
  • DE

PCF85063TP/1Z

Part No PCF85063TP/1Z
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Date Format YY-MM-DD-dd
Supply Voltage - Operating 0.9 V to 5.5 V
Current - Timekeeping (Max) 0.6μA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-HWSON (2x3)
Win Source Part Number 1086902-PCF85063TP/1Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85063TP/1Z CAD Model

Description

The PCF85063TP/1Z is a sophisticated real-time clock/calendar (RTC) IC from NXP Semiconductors, designed to provide precise time and date information for a wide range of applications. Its compact size and low power consumption make it an ideal choice for portable and battery-operated devices.

Key Features:

  • Accuracy: The device maintains an excellent time accuracy over a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for energy-sensitive applications and extending battery life.
  • Interface: The PCF85063TP/1Z communicates via a simple I²C-bus interface, with a maximum bus speed of 400 kbit/s, enabling easy integration into existing systems.
  • Programmable Clock Output: A programmable clock output allows the device to be used for clock generation and as a system wake-up timer.
  • Memory: The IC includes an integrated 240-bit static RAM for scratchpad data storage, providing additional flexibility for system designers.
  • Package: The device comes in a small TSSOP8 package, making it suitable for space-constrained applications.

Applications:

The PCF85063TP/1Z is a versatile component that can be used in various applications, including:

  • Mobile phones and smart devices
  • Wearable technology
  • Portable medical devices
  • Industrial and automotive systems
  • Utility meters
  • Smart home devices and IoT applications

Product Specifications:

Parameter Value
Supply Voltage 1.0 V to 5.5 V
Frequency Range 32.768 kHz
Operating Temperature -40°C to +85°C
Package TSSOP8

With its combination of features and performance, the PCF85063TP/1Z from NXP is an excellent choice for designers looking to incorporate a reliable timekeeping solution into their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6790 $50.9250
180+ $0.5572 $100.2960
280+ $0.5398 $151.1440
385+ $0.5223 $201.0855
500+ $0.5049 $252.4500
665+ $0.4527 $301.0455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess