EN
  • EN
  • DE

PCF85103C2D

Part No PCF85103C2D
Manufacturer NXP / Nexperia
Catalog EEPROM
Description 256 X 8 I2C/2-WIRE Serial EEPROM PDSO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-96
Frequency 100 kHz
Interface I2C
Lead Free Yes
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 256 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Number of Pins 8
Operating Supply Voltage 5 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1084333-PCF85103C2D
Categories EEPROM
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF85103C2D CAD Model

Description

NXP PCF85103C2D EEPROM

The NXP PCF85103C2D is a robust, high-performance CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit designed for a wide range of data storage applications. This EEPROM device offers a storage capacity of 2 Kbits, providing ample space for device configurations, user settings, or small amounts of data that need to be preserved during power cycles.

One of the key features of the PCF85103C2D is its I²C-bus interface, which allows for simple and efficient integration into existing microcontroller-based systems. This serial interface enables easy communication with the EEPROM using only two wires, which helps reduce the complexity and cost of system design. The I²C-bus is capable of supporting up to 400 kbit/s in the fast mode, ensuring quick data transfer rates that are essential for modern applications.

The device operates within a supply voltage range of 2.5 V to 6.0 V, making it compatible with a variety of logic levels and suitable for battery-operated devices. Its low power consumption is a significant advantage for portable and wearable technology, where energy efficiency is critical.

Additionally, the NXP PCF85103C2D offers a wide temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. This temperature resilience makes it an excellent choice for automotive, industrial, and outdoor applications where devices are subjected to harsh conditions.

For data integrity, the PCF85103C2D features write protection mechanisms. The write control feature allows the user to prevent accidental data alteration, ensuring that critical information remains intact. The EEPROM also supports a minimum of 1 million write cycles and 10 years of data retention, which speaks to its durability and reliability over time.

In summary, the NXP PCF85103C2D is a versatile and reliable EEPROM solution that offers excellent features for a variety of applications requiring non-volatile memory storage. Its easy integration, low power consumption, and robust performance in extreme conditions make it a smart choice for designers looking to add a compact and efficient data storage component to their electronic designs.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess