Products specifications

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Capacitance @ Vr, F 160pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package Mini SMA/SOD-123
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1028636-CDBM240-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian CDBM240-G CAD Model

Description

Comchip Technology's CDBM240-G is a Schottky diode designed for use in discrete semiconductor products.

  • Maximum DC Reverse Voltage: 40V
  • Average Rectified Current: 2A
  • Forward Voltage: 500mV @ 2A
  • Reverse Leakage: 500μA @ 40V
  • Capacitance: 160pF @ 4V, 1MHz
  • Operating Temperature Range: -55°C to 125°C
  • Package: Mini SMA/SOD-123
  • Recovery Speed: 200mA (Io)
  • Supply and Demand Status: Balanced
  • Quantity per Package: 2,500 pcs

You May Also Be Interested in

Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120
Vishay
Need more? Email Us
ECAD model for 6CW003FN
Yangzhou yangjie electronic co., ltd
SMA 200V 3.0A Diodes Rectifier / Diode
Lowest to $0.0497
ECAD model for SS320A
Bourns Inc.
DIODE GEN PURP 2KV 1A SMA
Lowest to $0.3854
ECAD model for CD214A-R12000
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
Comchip Technology
DIODE SCHOTTKY 40V 2A MINISMA
Need more? Email Us
ECAD model for CDBM240-HF
Cree/Wolfspeed
DIODE SCHOTTKY 600V 3A TO220-2
Lowest to $1.1598
ECAD model for C3D03060A
ON Semiconductor
DIODE SCHOTTKY 100V 1A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $0.0596
ECAD model for MBRS1100T3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention