EN
  • EN
  • DE
  • IT

MC33201PG

Part No MC33201PG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 2.2MHz
Current - Input Bias 80nA
Voltage - Input Offset 6mV
Operating Supply Current 900μA
Output Current per Channel 80mA
Dual Supply Voltage (±) 1.8 V ~ 12 V, ±0.9 V ~ 6 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787732-MC33201PG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33201PG CAD Model

Description

The MC33201PG from ON Semiconductor is a high-performance operational amplifier (op-amp) designed for a wide array of applications. This device offers a perfect blend of features that make it suitable for active filtering, signal conditioning, and other tasks requiring precision and reliability.

Key Features

  • Low Input Offset Voltage: The MC33201PG is engineered to have a low input offset voltage, which enhances the accuracy of the signal processing and makes it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising on performance, making it versatile for different uses.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in battery-operated devices.
  • Low Power Consumption: Designed with power efficiency in mind, the MC33201PG consumes low power, making it an excellent choice for portable and battery-powered applications.
  • Single Supply Operation: It is capable of operating from a single power supply, simplifying the power supply design and reducing the overall component count.
  • Enhanced ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh environments.

Applications

The MC33201PG is versatile enough to be used in a variety of applications, including but not limited to:

  • Active filters
  • Signal conditioning circuits
  • Data acquisition systems
  • Battery-powered devices
  • Automotive electronics
  • Medical instrumentation
  • Audio and video processing

With its robust design and comprehensive feature set, the MC33201PG operational amplifier from ON Semiconductor is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess