EN
  • EN
  • DE

2SJ405

Part No 2SJ405
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 200V 8A 3-Pin(3+Tab) TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158614-2SJ405
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ405
Introduction Date December 03, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SJ405 CAD Model

Description

ON Semiconductor 2SJ405 Power MOSFET

The 2SJ405 from ON Semiconductor is a high-performance P-Channel Power MOSFET designed for applications requiring efficient power management and high reliability. This robust semiconductor device is an ideal choice for a wide range of electronic circuits and products, from power supplies to motor controls.

Key Features

  • Low On-Resistance: The 2SJ405 features a very low on-state resistance, which results in reduced power loss and improved energy efficiency in operation.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle high-speed operations with ease, making it suitable for high-frequency PWM (Pulse Width Modulation) circuits.
  • Voltage Rating: It is designed to withstand substantial voltage levels, ensuring durability and stable performance under various electrical conditions.
  • Drive Voltage: The device operates at a standard gate drive voltage, making it compatible with a broad range of control circuits and driver ICs.
  • Package: The 2SJ405 is encapsulated in a robust package that provides excellent thermal characteristics and is designed to handle high levels of thermal stress.

Applications

The 2SJ405 is versatile and can be used in numerous applications, including but not limited to:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives and controllers
  • Switching regulators
  • Load switches
  • Battery management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SJ405 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device's reliability is backed by ON Semiconductor's extensive testing and quality control processes, giving designers and engineers the confidence to integrate this MOSFET into their critical power management solutions.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess