EN
  • EN
  • DE

PCF8562TT/2

Part No PCF8562TT/2
Manufacturer NXP / Nexperia
Description Universal LCD driver for low multiplex rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236205-PCF8562TT/2
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCF8562TT/2 CAD Model

Description

The NXP PCF8562TT/2 is a state-of-the-art Real-Time Clock (RTC) IC that provides precise time and date information, with the added benefit of low power consumption. This integrated circuit is designed for a wide range of applications, from consumer electronics to industrial systems, where accurate timekeeping is crucial.

Key Features

  • Low Power Consumption: The PCF8562TT/2 is optimized for battery-powered devices, ensuring minimal power drain and extended battery life.
  • Accuracy: It maintains accurate timekeeping with a minimal drift, which is essential for applications requiring precise timing.
  • Calendar Function: The device includes a full calendar with day, month, and year information up to the year 2099, including corrections for leap years.
  • Alarm Function: An integrated alarm function allows users to set single or periodic alarms, making it ideal for reminders or wake-up signals.
  • Interface: The IC communicates via a two-wire I²C-bus interface, which is widely used and allows for easy integration into existing designs.
  • Package: The PCF8562TT/2 is available in a small leadless package, which is perfect for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The NXP PCF8562TT/2 is a versatile component that can be used in a variety of applications, such as:

  • Mobile phones and smart devices
  • Wearable technology
  • Healthcare devices
  • Smart home automation systems
  • Portable instrumentation
  • Industrial control systems

With its combination of low power consumption, high accuracy, and additional features like the alarm and calendar functions, the NXP PCF8562TT/2 is an excellent choice for any application where time is of the essence. Its compact form factor and ease of integration make it an attractive solution for designers looking to enhance their products with reliable timekeeping capabilities.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6571 $151.4547
78+ $2.5714 $200.5692
101+ $2.4857 $251.0557
135+ $2.2286 $300.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess