EN
  • EN
  • DE

PCF8574P

Part No PCF8574P
Manufacturer NXP / Nexperia
Description Remote 8-bit I/O expander for I2C-bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236233-PCF8574P
Manufacturer Homepage www.nxp.com
Family Name PCF8574
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PCF8574P CAD Model

Description

NXP PCF8574P I/O Expander

The NXP PCF8574P is a robust I/O expander that enhances the input/output capabilities of microcontroller systems. This integrated circuit is designed to provide additional eight I/O ports, which can be controlled via a two-wire bidirectional bus (I²C). Its primary use is in applications where there is a need to minimize the number of microcontroller pins used, which is particularly useful in systems with limited GPIOs.

Featuring a wide voltage range, the PCF8574P operates between 2.5V to 6V, making it suitable for interfacing with both 5V and 3.3V microcontroller logic levels. This flexibility ensures that it can be used in a variety of systems without the need for level shifting.

The device's address pins (A0, A1, and A2) allow for multiple PCF8574P chips to be used on the same I²C bus, offering the possibility to expand the I/Os even further. Up to eight PCF8574P devices can be connected in parallel, providing up to 64 additional I/O ports. This is particularly beneficial in complex systems where numerous sensors, buttons, or other peripherals must be managed.

Each I/O port can be independently configured as an input or output, providing versatility in the types of peripherals that can be connected. The quasi-bidirectional I/Os can be used without the need for input or output configuration, simplifying the initial setup and reducing the software overhead. Furthermore, the PCF8574P has an interrupt output that can be connected to the interrupt input of a microcontroller. This feature is crucial for alerting the host microcontroller of changes at the port pins without the need for constant polling, thus saving power and processing resources.

The PCF8574P is available in a 16-pin DIP (Dual In-line Package), making it easy to handle for hobbyists and suitable for breadboard prototyping or professional PCB design. Its compact size and ease of integration make it a popular choice for expanding the I/O capabilities in a wide range of electronic projects and products.

Overall, the NXP PCF8574P I/O expander is a versatile and cost-effective solution for systems requiring additional I/O ports, without the complexity of adding more microcontrollers or complex wiring.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6453 $51.6240
190+ $0.5295 $100.6050
295+ $0.5129 $151.3055
405+ $0.4964 $201.0420
525+ $0.4798 $251.8950
700+ $0.4302 $301.1400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,624 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess